Status
Not For New Designs
Active
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
35% @ 16mA
-
Turn On / Turn Off Time (Typ)
500ns, 600ns
-
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
35V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
5-SOP
8-DIP