Status
Not For New Designs
Not For New Designs
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 1mA
400% @ 5mA
Turn On / Turn Off Time (Typ)
40µs, 120µs
-
Rise / Fall Time (Typ)
5µs, 10µs
5µs, 7µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
70V
Current - Output / Channel
40mA
30mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Leads
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
16-SSOP