PS2805-4-A
PS2805-4-A
Not For New Designs
Description:  OPTOISO 2.5KV 4CH TRANS 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS2805-4-A Datasheet
History Price: $6.98
In Stock: 10300
PS2805-4-A vs PS2805A-4-A
Series
NEPOC
NEPOC
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
4
4
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
80% @ 5mA
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
5µs, 7µs
Input Type
AC, DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
70V
Current - Output / Channel
50mA
30mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
16-SSOP