PS2802-4-A
PS2802-4-A
Not For New Designs
Description:  OPTOISOLTR 2.5KV 4CH DARL 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS2802-4-A Datasheet
History Price: $7.18
In Stock: 22500
PS2802-4-A vs PS2911-1-AX
Series
NEPOC
-
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
4
1
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
200% @ 1mA
100% @ 1mA
Current Transfer Ratio (Max)
-
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
40µs, 120µs
Rise / Fall Time (Typ)
200µs, 200µs
5µs, 10µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
40V
40V
Current - Output / Channel
100mA
40mA
Voltage - Forward (Vf) (Typ)
1.1V
1.1V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
4-SMD, Flat Leads
Supplier Device Package
16-SSOP
4-Mini-Flat