PS2705-1-L-A
PS2705-1-L-A
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4SMD
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 40000
PS2705-1-L-A vs PS2805C-4-A
Series
NEPOC
NEPOC
Packaging
Strip
Strip
Status
Active
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
100% @ 5mA
50% @ 5mA
Current Transfer Ratio (Max)
300% @ 5mA
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
10µs, 7µs
Rise / Fall Time (Typ)
3µs, 5µs
5µs, 7µs
Input Type
AC, DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
80mA
30mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SOP
16-SSOP