PS2513L-1-A
PS2513L-1-A
Not For New Designs
Description:  OPTOISOLATOR 5KV TRANS 4SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS2513L-1-A Datasheet
History Price: $0.38357
In Stock: 42100
PS2513L-1-A vs PS2833-4-A
Series
NEPOC
NEPOC
Packaging
Tube
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
50% @ 5mA
400% @ 1mA
Current Transfer Ratio (Max)
200% @ 5mA
4500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 25µs
20µs, 5µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
120V
350V
Current - Output / Channel
30mA
60mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SMD
16-SSOP