Status
Active
Not For New Designs
Voltage - Isolation
-
1500Vrms
Current Transfer Ratio (Min)
-
100% @ 1mA
Current Transfer Ratio (Max)
-
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
20µs, 110µs
Voltage - Output (Max)
-
70V
Current - Output / Channel
-
20mA
Voltage - Forward (Vf) (Typ)
-
1.1V
Current - DC Forward (If) (Max)
-
20 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
12-BSOP (0.173", 4.40mm Width)
Supplier Device Package
-
12-SSOP