PS2505-2XG
PS2505-2XG
Active
Description:  8PIN AC INPUT, DUAL CHANNEL OPTO
Manufacturer:  Isocom Components
Datasheet:   PS2505-2XG Datasheet
History Price: $0.42224
In Stock: 48300
PS2505-2XG vs PS2513L-1-A
Series
-
NEPOC
Packaging
Tube
Tube
Status
Active
Not For New Designs
Number of Channels
-
1
Voltage - Isolation
-
5000Vrms
Current Transfer Ratio (Min)
-
50% @ 5mA
Current Transfer Ratio (Max)
-
200% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
5µs, 25µs
Input Type
-
DC
Output Type
-
Transistor
Voltage - Output (Max)
-
120V
Current - Output / Channel
-
30mA
Voltage - Forward (Vf) (Typ)
-
1.1V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
4-SMD, Gull Wing
Supplier Device Package
-
4-SMD