PS2505-2XG
PS2505-2XG
Active
Description:  8PIN AC INPUT, DUAL CHANNEL OPTO
Manufacturer:  Isocom Components
Datasheet:   PS2505-2XG Datasheet
History Price: $0.42224
In Stock: 48300
PS2505-2XG vs PS2502L-4-A
Series
-
NEPOC
Packaging
Tube
Tube
Status
Active
Not For New Designs
Number of Channels
-
4
Voltage - Isolation
-
5000Vrms
Current Transfer Ratio (Min)
-
200% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
100µs, 100µs
Input Type
-
DC
Output Type
-
Darlington
Voltage - Output (Max)
-
40V
Current - Output / Channel
-
160mA
Voltage - Forward (Vf) (Typ)
-
1.17V
Current - DC Forward (If) (Max)
-
80 mA
Vce Saturation (Max)
-
1V
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SMD, Gull Wing
Supplier Device Package
-
16-SMD