Status
Not For New Designs
Not For New Designs
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
80% @ 5mA
200% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
200µs, 200µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
40V
Current - Output / Channel
50mA
90mA
Voltage - Forward (Vf) (Typ)
1.17V
1.1V
Current - DC Forward (If) (Max)
80 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-DIP
4-SSOP