PS2501-4-A
PS2501-4-A
Not For New Designs
Description:  OPTOISOLATOR 5KV 4CH TRANS 16DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2501-4-A Datasheet
History Price: $2.37
In Stock: 34400
PS2501-4-A vs PS2501L-4-A
Series
NEPOC
NEPOC
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Number of Channels
4
4
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
3µs, 5µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.17V
1.17V
Current - DC Forward (If) (Max)
80 mA
80 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SMD, Gull Wing
Supplier Device Package
16-DIP
16-SMD