Packaging
Tape & Reel (TR)
Tube
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
4000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
1.5kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
300ns
-
Rise / Fall Time (Typ)
100ns, 100ns
200ns, 200ns
Current - Output High, Low
2A, 2A
-
Current - Peak Output
2.5A
400mA
Voltage - Forward (Vf) (Typ)
1.8V (Max)
1.6V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
14-SOIC (0.256", 6.50mm Width)
Supplier Device Package
8-SMD
14-SMT