PC925L0NIP0F
PC925L0NIP0F
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 25480
PC925L0NIP0F vs PC923L0YSZ0F
Series
OPIC
OPIC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
300ns
-
Rise / Fall Time (Typ)
100ns, 100ns
200ns, 200ns
Current - Output High, Low
2A, 2A
-
Current - Peak Output
2.5A
600mA
Voltage - Forward (Vf) (Typ)
1.8V (Max)
1.6V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP
Approval Agency
UR
UR, VDE