Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
1000% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 20µs
100µs, 20µs
Output Type
Darlington
Darlington
Voltage - Output (Max)
350V
350V
Current - Output / Channel
150mA
40mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.2V
1.2V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
-