☰
PC4D10SNIP0F
PC4D10SNIP0F
Obsolete
Description:  OPTOISO 3.75KV OPEN COLL 8MFLAT
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 18960
PC4D10SNIP0F vs PC4D10SNIPSF
Series
OPIC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Number of Channels
2
-
Inputs - Side 1/Side 2
2/0
-
Voltage - Isolation
3750Vrms
-
Common Mode Transient Immunity (Min)
10kV/µs
-
Input Type
DC
-
Output Type
Open Collector
-
Current - Output / Channel
50 mA
-
Data Rate
10Mbps
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
-
Rise / Fall Time (Typ)
20ns, 10ns
-
Voltage - Forward (Vf) (Typ)
1.5V
-
Current - DC Forward (If) (Max)
20mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-Miniflat
-