Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Sharp Microelectronics PC400
PC400
Obsolete
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 3.75KV OPEN COLL 5MFP
Manufacturer:
Sharp Microelectronics
Datasheet:
PC400 Datasheet
History Price: Obsolete
In Stock: 3960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PC400 vs PC412S0NIP0F
Part No
PC400
PC412S0NIP0F
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Sharp Microelectronics
Sharp Microelectronics
Series
OPIC
OPIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
-
10kV/µs
Input Type
DC
Logic
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
50 mA
10 mA
Data Rate
-
25Mbps
Propagation Delay tpLH / tpHL (Max)
6µs, 3µs
40ns, 40ns
Rise / Fall Time (Typ)
100ns, 50ns
4ns, 3ns
Voltage - Forward (Vf) (Typ)
1.1V
-
Current - DC Forward (If) (Max)
50mA
-
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
5-MFP
8-Miniflat