Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
-
1000% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
100µs, 20µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
-
300V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
1.5V
Operating Temperature
-
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
5-DIP
4-SMD, Gull Wing
Supplier Device Package
5-DIP
4-SOP (2.54mm)