☰
OPI150TXV
OPI150TXV
Obsolete
Description:  OPTOISO 50KV TRANS W/BASE AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI150TXV Datasheet
History Price: Obsolete
In Stock: 34880
OPI150TXV vs OPIA409CTU
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
50000VDC
2500Vrms
Current Transfer Ratio (Min)
10% @ 10mA
400% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
8µs, 8µs
40µs, 10µs
Input Type
DC
DC
Output Type
Transistor with Base
Darlington
Voltage - Output (Max)
50V
300V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.4V
1.2V
Current - DC Forward (If) (Max)
100 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-65 ℃ ~ 125 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial - 5 Leads
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
Axial
4-SSOP