Voltage - Isolation
15000VDC
2500Vrms
Current Transfer Ratio (Min)
50% @ 10mA
400% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
40µs, 40µs
40µs, 10µs
Output Type
Darlington
Darlington
Voltage - Output (Max)
20V
300V
Current - Output / Channel
-
60mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.2V
Current - DC Forward (If) (Max)
150 mA
50 mA
Vce Saturation (Max)
1.2V
1V
Operating Temperature
-55 ℃ ~ 125 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial - 5 Leads
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
Axial
4-SSOP