☰
NTE3093
NTE3093
Active
Description:  OPTOCOUPLER/DARLINGTON
Manufacturer:  NTE Electronics
Datasheet:   NTE3093 Datasheet
History Price: $5.29
In Stock: 715
NTE3093 vs NTE3040
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
-
7500VAC
Current Transfer Ratio (Min)
500% @ 1.6mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 5µs
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
18V
30V
Current - Output / Channel
60mA
-
Voltage - Forward (Vf) (Typ)
1.4V
1.18V
Current - DC Forward (If) (Max)
40 mA
100 mA
Vce Saturation (Max)
-
500mV
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6-DIP