NCV57256DR2G
NCV57256DR2G
Active
Description:  ISOLATED DUAL OUTPUT MOSFET DRIV
Manufacturer:  onsemi
History Price: $5.35
In Stock: 890
NCV57256DR2G vs NCV57000DWR2G
Manufacturer
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
2500Vrms
1200Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
90ns, 90ns
Pulse Width Distortion (Max)
20ns
-
Rise / Fall Time (Typ)
12ns, 10ns
10ns, 15ns
Current - Output High, Low
3.5A, 3.5A
7.8A, 7.1A
Current - Peak Output
3.5A, 6.5A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
32V
0V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Approval Agency
VDE
UL, VDE