Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
5000Vrms
-
Common Mode Transient Immunity (Min)
100kV/µs
100kV/µs (Max)
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
110ns, 110ns
Pulse Width Distortion (Max)
-
25ns
Rise / Fall Time (Typ)
13ns, 13ns
13ns, 13ns
Current - Output High, Low
6.5A, 6.5A
-
Current - Peak Output
6.5A
1.9A, 2.3A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
0V ~ 32V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC