MOC3062FM
MOC3062FM
Obsolete
Description:  OPTOISOLATOR 7.5KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   MOC3062FM Datasheet
History Price: Obsolete
In Stock: 33400
MOC3062FM vs MOC3012X
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
No
Number of Channels
1
1
Voltage - Isolation
7500Vpk
5300Vrms
Voltage - Off State
600 V
250 V
Static dV/dt (Min)
-
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
10mA
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
100礎
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
-
Approval Agency
-
UR, VDE