Packaging
Tape & Reel (TR)
Tube
Zero Crossing Circuit
Yes
No
Voltage - Isolation
7500Vpk
5300Vrms
Voltage - Off State
600 V
250 V
Static dV/dt (Min)
-
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
100礎
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
-
Approval Agency
-
UR, VDE