Zero Crossing Circuit
-
No
Voltage - Isolation
-
4170Vrms
Voltage - Off State
-
400 V
Current - LED Trigger (Ift) (Max)
-
30mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
-
100礎 (Typ)
Voltage - Forward (Vf) (Typ)
-
1.15V
Current - DC Forward (If) (Max)
-
60 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.400", 10.16mm)
Supplier Device Package
-
6-DIP
Approval Agency
-
IEC/EN/DIN, UL