Zero Crossing Circuit
No
No
Voltage - Isolation
5300Vrms
5300Vrms
Voltage - Off State
400 V
250 V
Static dV/dt (Min)
10V/µs (Typ)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
30mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎
100礎
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
-
-
Approval Agency
UR, VDE
UR, VDE