Packaging
Tube
Tape & Reel (TR)
Zero Crossing Circuit
No
No
Voltage - Isolation
4170Vrms
4170Vrms
Voltage - Off State
250 V
250 V
Current - LED Trigger (Ift) (Max)
5mA
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎 (Typ)
100礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.15V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD