Zero Crossing Circuit
No
No
Voltage - Isolation
5300Vrms
4170Vrms
Voltage - Off State
250 V
250 V
Static dV/dt (Min)
10V/µs (Typ)
-
Current - LED Trigger (Ift) (Max)
15mA
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎
100礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.2V
1.15V
Current - DC Forward (If) (Max)
50 mA
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
-
6-DIP
Approval Agency
UR, VDE
IEC/EN/DIN, UL