MID400SVM
MID400SVM
Active
Description:  OPTOISO 2.5KV OPN COLLECTOR 8SMD
Manufacturer:  onsemi
Datasheet:   MID400SVM Datasheet
History Price: $2.49213
In Stock: 21800
MID400SVM vs MID400S
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
AC Line Monitor
AC Line Monitor
Number of Channels
1
1
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Input Type
AC, DC
AC, DC
Current - Output / Channel
20mA
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.5 V
1.5 V
Current - DC Forward (If) (Max)
30 mA
30 mA
Voltage - Supply
7V
7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD
Approval Agency
UR, VDE
UR