MCT5211SR2M
MCT5211SR2M
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   MCT5211SR2M Datasheet
History Price: $1.74
In Stock: 15300
MCT5211SR2M vs MCT5201300W
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5300Vrms
Current Transfer Ratio (Min)
150% @ 1.6mA
120% @ 5mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
14µs, 2.5µs
3µs, 12µs
Rise / Fall Time (Typ)
-
2.5µs, 16µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
150mA
150mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP