MCT2201SM
MCT2201SM
Active
Description:  6PIN TRANSISTOR DETECTOR, SINGLE
Manufacturer:  Isocom Components
Datasheet:   MCT2201SM Datasheet
History Price: $0.21216
In Stock: 6600
MCT2201SM vs MCT5200W
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
75% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
1.6µs, 18µs
Rise / Fall Time (Typ)
-
1.3µs, 16µs
Input Type
-
DC
Output Type
-
Transistor with Base
Voltage - Output (Max)
-
30V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
-
1.25V
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.400", 10.16mm)
Supplier Device Package
-
6-DIP