☰
MAX22665FAWE+
MAX22665FAWE+
Active
Description:  6 CHANNEL REINFORCED ISOLATOR
Manufacturer:  Maxim Integrated
History Price: $10.02
In Stock: 39840
MAX22665FAWE+ vs MAX14930FAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
-
Capacitive Coupling
Type
-
General Purpose
Isolated Power
-
No
Number of Channels
-
4
Inputs - Side 1/Side 2
-
4/0
Channel Type
-
Unidirectional
Voltage - Isolation
-
2750Vrms
Common Mode Transient Immunity (Min)
-
25kV/µs (Typ)
Data Rate
-
150Mbps
Propagation Delay tpLH / tpHL (Max)
-
7.5ns, 7.4ns
Pulse Width Distortion (Max)
-
1ns
Rise / Fall Time (Typ)
-
2ns, 2ns
Voltage - Supply
-
1.71V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP