Technology
-
Capacitive Coupling
Inputs - Side 1/Side 2
-
1/1
Channel Type
-
Unidirectional
Voltage - Isolation
-
3750Vrms
Common Mode Transient Immunity (Min)
-
50kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max)
-
32.5ns, 33.6ns
Pulse Width Distortion (Max)
-
4ns
Rise / Fall Time (Typ)
-
1.6ns, 1.4ns (Max)
Voltage - Supply
-
1.71V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC