Series
-
Automotive, AEC-Q100
Technology
Capacitive Coupling
Capacitive Coupling
Type
RS485
CAN, RS232, RS422, RS485, SPI
Inputs - Side 1/Side 2
2/1
5/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
35kV/µs (Typ)
50kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max)
68ns, 68ns
9.5ns, 9.9ns
Pulse Width Distortion (Max)
-
5ns
Rise / Fall Time (Typ)
15ns, 15ns (Max)
0.8ns, 1ns
Voltage - Supply
1.71V ~ 5.5V, 4.5V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP