Technology
Capacitive Coupling
Capacitive Coupling
Type
RS485
General Purpose
Inputs - Side 1/Side 2
2/1
4/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
2750Vrms
Common Mode Transient Immunity (Min)
35kV/µs (Typ)
25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max)
68ns, 68ns
7.5ns, 7.4ns
Pulse Width Distortion (Max)
-
1ns
Rise / Fall Time (Typ)
15ns, 15ns (Max)
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V, 4.5V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC