☰
MAX14935DAWE+
MAX14935DAWE+
Active
Description:  DIGITAL ISOLATOR 5KVRMS 3/1CH
Manufacturer:  Maxim Integrated
History Price: $5.01957
In Stock: 18960
MAX14935DAWE+ vs MAX12931BASA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
RS232, RS422, RS485, SPI
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
3/1
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
50kV/µs (Typ)
Data Rate
1Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
54.1ns, 55.3ns
32.5ns, 33.6ns
Pulse Width Distortion (Max)
4.5ns
4ns
Rise / Fall Time (Typ)
2ns, 2ns
1.6ns, 1.4ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC