☰
MAX14850ASE+
MAX14850ASE+
Active
Description:  DGTL ISO 600VRMS 6CH GP 16SOIC
Manufacturer:  Maxim Integrated
History Price: $3.87
In Stock: 1460
MAX14850ASE+ vs MAX22165FAEE+
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
CAN, RS232, RS422, RS485, SPI
Isolated Power
No
No
Number of Channels
6
6
Inputs - Side 1/Side 2
4/4
5/1
Channel Type
Bidirectional, Unidirectional
Unidirectional
Voltage - Isolation
600Vrms
3000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
50kV/µs (Typ)
Data Rate
2Mbps, 50Mbps
200Mbps
Propagation Delay tpLH / tpHL (Max)
-
9.5ns, 9.9ns
Pulse Width Distortion (Max)
-
5ns
Rise / Fall Time (Typ)
-
0.8ns, 1ns
Voltage - Supply
3V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP