Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX12935CAWE+
MAX12935CAWE+
Active
Digital Isolators
Description:
2-CHANNEL, 5KVRMS DIGITAL ISOLAT
Manufacturer:
Maxim Integrated
Datasheet:
MAX12935CAWE+ Datasheet
History Price: $4.98
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX12935CAWE+ vs MAX12931BASA+
Part No
MAX12935CAWE+
MAX12931BASA+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
2
Inputs - Side 1/Side 2
1/1
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs (Typ)
Data Rate
200Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
33.6ns, 32.5ns
32.5ns, 33.6ns
Pulse Width Distortion (Max)
4ns
4ns
Rise / Fall Time (Typ)
1.6ns, 1.4ns (Max)
1.6ns, 1.4ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC