Series
-
Automotive, AEC-Q100
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
CAN, RS232, RS422, RS485, SPI
Inputs - Side 1/Side 2
1/1
4/2
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max)
32.5ns, 33.6ns
30.7ns, 32.1ns
Pulse Width Distortion (Max)
4ns
40ns
Rise / Fall Time (Typ)
1.6ns, 1.4ns (Max)
0.8ns, 1ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP