LTV-824M
LTV-824M
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8-DIP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-824M Datasheet
History Price: Active
In Stock: 47200
LTV-824M vs LTV-200
Part No
Manufacturer
Series
LTV-8x4
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
2
2
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
20% @ 1mA
20% @ 10mA
Current Transfer Ratio (Max)
300% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
5µs, 4µs
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
80V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
200mV
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOP