LTV-817S
LTV-817S
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 4-SMD
Manufacturer:  Lite-On Inc
Datasheet:   LTV-817S Datasheet
History Price: $0.42
In Stock: 26800
LTV-817S vs LTV-206
Part No
Manufacturer
Series
LTV-8x7
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
63% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
-
5µs, 4µs
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
80V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
200mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
4-SMD
8-SOP