Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
40% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
320% @ 10mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
-
200ns, 600ns
Rise / Fall Time (Typ)
2µs, 2µs
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
70V
15V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.8V (Max)
Current - DC Forward (If) (Max)
60 mA
25 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SMD
8-SOP