LTV-356T
LTV-356T
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-356T Datasheet
History Price: $0.49
In Stock: 3600
LTV-356T vs LTV-824HM
Manufacturer
Series
LTV-356T
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
1
2
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
20% @ 100mA
Current Transfer Ratio (Max)
600% @ 5mA
80% @ 100mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
80mA
Voltage - Forward (Vf) (Typ)
1.2V
1.4V
Current - DC Forward (If) (Max)
50 mA
150 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
8-DIP