LTV-356T-C
LTV-356T-C
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-356T-C Datasheet
History Price: $0.12375
In Stock: 10300
LTV-356T-C vs LTV-817
Manufacturer
Series
LTV-356T
LTV-8x7
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
200% @ 5mA
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
4-DIP