LTV-208
LTV-208
Active
Description:  OPTOISO 3.75KV 2CH TRANS 8-SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-208 Datasheet
History Price: $0.36575
In Stock: 49400
LTV-208 vs LTV-844S-TA1
Manufacturer
Series
-
LTV-8x4
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Obsolete
Number of Channels
2
4
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
160% @ 10mA
20% @ 1mA
Current Transfer Ratio (Max)
320% @ 10mA
300% @ 1mA
Turn On / Turn Off Time (Typ)
5µs, 4µs
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
30 mA
50 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SMD, Gull Wing
Supplier Device Package
8-SOP
16-SMD