Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
125% @ 10mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
5µs, 4µs
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
30 mA
50 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-50 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
4-SMD, Gull Wing
Supplier Device Package
8-SOP
4-SMD