LTV-206
LTV-206
Active
Description:  OPTOISO 3.75KV 2CH TRANS 8-SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-206 Datasheet
History Price: $0.36575
In Stock: 7900
LTV-206 vs LTV-0701
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
63% @ 10mA
500% @ 1.6mA
Current Transfer Ratio (Max)
125% @ 10mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
5µs, 4µs
3µs, 20µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
80V
7V
Current - Output / Channel
-
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.8V (Max)
Current - DC Forward (If) (Max)
30 mA
20 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP