Packaging
Tape & Reel (TR)
Tape & Box (TB)
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
20% @ 1mA
Current Transfer Ratio (Max)
50% @ 16mA
300% @ 1mA
Turn On / Turn Off Time (Typ)
200ns, 600ns
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
15V
35V
Current - Output / Channel
8mA
50mA
Voltage - Forward (Vf) (Typ)
1.8V (Max)
1.2V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
200mV
Operating Temperature
-55 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SMD, Gull Wing
Supplier Device Package
8-SOP
16-SMD