Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
4250Vrms
Common Mode Transient Immunity (Min)
25kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
220ns, 220ns
Pulse Width Distortion (Max)
300ns
100ns
Rise / Fall Time (Typ)
100ns, 100ns
13ns, 10ns
Current - Output High, Low
2A, 2A
500mA, 500mA
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.24V
1.4V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-DIP
16-SOIC
Approval Agency
UR
CSA, UL1577