ISP827XSM
ISP827XSM
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8SMD
Manufacturer:  Isocom Components
Datasheet:   ISP827XSM Datasheet
History Price: $0.9
In Stock: 1600
ISP827XSM vs ISP621-1BLSM
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
50% @ 5mA
-
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
DC
-
Output Type
Transistor
-
Voltage - Output (Max)
35V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SMD, Gull Wing
-
Supplier Device Package
-
-